TE Connectivity High Speed I/O Cable Assemblies 2-2337815-1

Description
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Category : High Speed Cable Assembly Type : Mini-SAS HD to Mini-SAS HD Cable Style : Round Jacketed Twinax Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet
Description
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Category : High Speed Cable Assembly Type : Mini-SAS HD to Mini-SAS HD Cable Style : Round Jacketed Twinax Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2-2337815-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2-2337815-1
High Speed I/O Cable Assemblies 2-2337815-1
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : .5 M  [1.64 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Category : High Speed Cable Assembly Type : Mini-SAS HD to Mini-SAS HD Cable Style : Round Jacketed Twinax Signal Characteristics Data Rate (GBS) : 12

Body Features


  • Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : .5 M  [1.64 FT ]

Product Type Features


  • Cable Assembly (End A) : Mini-SAS HD Plug
  • Cable Assembly (End B) : Mini-SAS HD Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Mini-SAS HD to Mini-SAS HD
  • Cable Style : Round Jacketed Twinax

Signal Characteristics


  • Data Rate (GBS) : 12
Buy Now
Cable Assemblies - 2-2337815-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2-2337815-1
Cable Assemblies 2-2337815-1
MINISAS HD TO MINISAS HD,28AWG,0.5M

MINISAS HD TO MINISAS HD,28AWG,0.5M

Buy Now
Pluggable Cables - A142228-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A142228-ND
Pluggable Cables A142228-ND
36 Position miniSAS HD 4x Plug to Plug 1.64' (500.00mm) Black Shielded

36 Position miniSAS HD 4x Plug to Plug 1.64' (500.00mm) Black Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 2-2337815-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2-2337815-1
Cable Assemblies - Pluggable Cables 2-2337815-1
MINI-SAS HD CABLE ASSEMBLY 28AWG

MINI-SAS HD CABLE ASSEMBLY 28AWG

Supplier's Site
Minisas Hd To Minisas Hd,28Awg,0.5M Rohs Compliant Amp Te Connectivity - 94AC9858 - Newark, An Avnet Company
Chicago, IL, United States
Minisas Hd To Minisas Hd,28Awg,0.5M Rohs Compliant Amp Te Connectivity
94AC9858
Minisas Hd To Minisas Hd,28Awg,0.5M Rohs Compliant Amp Te Connectivity 94AC9858
MINISAS HD TO MINISAS HD,28AWG,0.5M ROHS COMPLIANT: YES

MINISAS HD TO MINISAS HD,28AWG,0.5M ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2337815-1 2-2337815-1 A142228-ND 2-2337815-1 94AC9858
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables Cable Assemblies - Pluggable Cables Minisas Hd To Minisas Hd,28Awg,0.5M Rohs Compliant Amp Te Connectivity
Product Type Mini-SAS HD Plug SAS Cable
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Connector Type miniSAS HD 4x
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082845-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details