TE Connectivity Conn, Header, 42Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 2-2331928-1

Description
CONN, HEADER, 42POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 42POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 42Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity - 60AJ0424 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 42Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
60AJ0424
Conn, Header, 42Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 60AJ0424
CONN, HEADER, 42POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

CONN, HEADER, 42POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ0424
Product Name Conn, Header, 42Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details