TE Connectivity Automotive Headers 2-2325634-1

Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 12 MM  [.47 INCH ] Housing Features Centerline (Pitch) : 14.8 MM  [.582 INCH ] Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 112 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 12 MM  [.47 INCH ] Housing Features Centerline (Pitch) : 14.8 MM  [.582 INCH ] Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 112 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2-2325634-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2-2325634-1
Automotive Headers 2-2325634-1
Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 120 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 12 MM  [.47 INCH ] Housing Features Centerline (Pitch) : 14.8 MM  [.582 INCH ] Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 112 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 120
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : 1.2 MM  [.047 INCH ]
  • Mating Tab Width : 12 MM  [.47 INCH ]

Housing Features


  • Centerline (Pitch) : 14.8 MM  [.582 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Bus Bar Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 112

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Panel
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Free Hanging, Panel Mount - 1734-2-2325634-1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1734-2-2325634-1-ND
Free Hanging, Panel Mount 1734-2-2325634-1-ND
2POS,PCON12,HDR INNER HSG ASSY,C

2POS,PCON12,HDR INNER HSG ASSY,C

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2-2325634-1 1734-2-2325634-1-ND
Product Name Automotive Headers Free Hanging, Panel Mount
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products