TE Connectivity Board to Board & Mezzanine Connectors 2-2316375-1

Description
Board to Board & Mezzanine Connectors
Request a Quote
Description
Board to Board & Mezzanine Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-2316375-1
Board to Board & Mezzanine Connectors 2-2316375-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-2316375-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-2316375-1
CONN PLUG 50POS SMD GOLD

CONN PLUG 50POS SMD GOLD

Supplier's Site
Connector, Stacking, Hdr, 50Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity - 71AC4862 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Hdr, 50Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity
71AC4862
Connector, Stacking, Hdr, 50Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity 71AC4862
CONNECTOR, STACKING, HDR, 50POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HDR, 50POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2316375-1 2-2316375-1 71AC4862
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Hdr, 50Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details