TE Connectivity Board to Board & Mezzanine Connectors 2-2316373-1

Description
Board to Board & Mezzanine Connectors
Request a Quote
Description
Board to Board & Mezzanine Connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-2316373-1
Board to Board & Mezzanine Connectors 2-2316373-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Connector, Stacking, Rcpt, 50Pos, 2Row; Product Range Te Connectivity - 81AC5853 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 50Pos, 2Row; Product Range Te Connectivity
81AC5853
Connector, Stacking, Rcpt, 50Pos, 2Row; Product Range Te Connectivity 81AC5853
CONNECTOR, STACKING, RCPT, 50POS, 2ROW; Product Range:Free Height Series; No. of Contacts:50Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 50POS, 2ROW; Product Range:Free Height Series; No. of Contacts:50Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site
Connector, Stacking, Rcpt, 50Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity - 71AC4860 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 50Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity
71AC4860
Connector, Stacking, Rcpt, 50Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity 71AC4860
CONNECTOR, STACKING, RCPT, 50POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 50POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-2316373-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-2316373-1
CONN RCPT 50POS SMD GOLD

CONN RCPT 50POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2316373-1 81AC5853 71AC4860 2-2316373-1
Product Name Board to Board & Mezzanine Connectors Connector, Stacking, Rcpt, 50Pos, 2Row; Product Range Te Connectivity Connector, Stacking, Rcpt, 50Pos, 2Row; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-602-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers