TE Connectivity RJ45 Connectors 2-2301994-7

Description
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Top Left) : Green/Yellow LED Color (Top Right) : Green/Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : 3.05 MM  [.12 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.8 MM  [.544 INCH ] Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Boardlock Operation/Applicatio n Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Bottom Packaging Features Packaging Method : Reel Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Top Left) : Green/Yellow LED Color (Top Right) : Green/Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : 3.05 MM  [.12 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.8 MM  [.544 INCH ] Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Boardlock Operation/Applicatio n Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Bottom Packaging Features Packaging Method : Reel Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2-2301994-7 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2-2301994-7
RJ45 Connectors 2-2301994-7
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Top Left) : Green/Yellow LED Color (Top Right) : Green/Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : 3.05 MM  [.12 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 13.8 MM  [.544 INCH ] Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention Type : Boardlock Operation/Applicatio n Indicator Type : LED Shielded : Yes Other Shield Panel Ground Type : Bottom Packaging Features Packaging Method : Reel Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insulator Material : Liquid Crystal Polymer (LCP)
  • LED Color (Top Left) : Green/Yellow
  • LED Color (Top Right) : Green/Yellow
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • PCB Ground Tab Location : 3.05 MM  [.12 INCH ]
  • PCB Retention Feature Material : Liquid Crystal Polymer (LCP)
  • Shield Material : Brass
  • Shield Plating Finish : Matte
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Panel Ground Tabs : 6
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top and Side
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 13.8 MM  [.544 INCH ]

Housing Features


  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Side

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Indicator Type : LED
  • Shielded : Yes

Other


  • Shield Panel Ground Type : Bottom

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : 1

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2301994-7
Product Name RJ45 Connectors
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products