TE Connectivity Circular RJ45 Connectors 1546907-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : 6/6 Nylon Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Connectors & Connector Components Type : Connector Modular Connector Style : Plug Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : 6/6 Nylon Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Connectors & Connector Components Type : Connector Modular Connector Style : Plug Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular RJ45 Connectors - 1546907-1 - TE Connectivity
Berwyn, PA, United States
Circular RJ45 Connectors
1546907-1
Circular RJ45 Connectors 1546907-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : 6/6 Nylon Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Connectors & Connector Components Type : Connector Modular Connector Style : Plug Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connector Contact Density : Standard
  • Number of Loaded Positions : 1
  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Housing Features


  • Housing Material : 6/6 Nylon

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Connectors & Connector Components Type : Connector
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A98813-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A98813-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A98813-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Buy Now Datasheet
Connector, Rj45, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity - 51M6922 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity
51M6922
Connector, Rj45, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity 51M6922
CONNECTOR, RJ45, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Te Connectivity - 69AH4281 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Te Connectivity
69AH4281
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type Te Connectivity 69AH4281
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Modular Connector Plugs - 1546907-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
1546907-1
Modular Connector Plugs 1546907-1
CONN MOD PLUG 8P8C SHIELDED

CONN MOD PLUG 8P8C SHIELDED

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 1546907-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1546907-1
Modular Connectors / Ethernet Connectors 1546907-1
Modular Connectors / Ethernet Connectors PLUG KIT SHEILDED

Modular Connectors / Ethernet Connectors PLUG KIT SHEILDED

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1546907-1 A98813-ND 51M6922 1546907-1 1546907-1
Product Name Circular RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Connector, Rj45, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity Modular Connector Plugs Modular Connectors / Ethernet Connectors
Connector Type Circular / Cylindrical Connectors; Modular Connector and RJ Connector; Wire to Wire Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-2386629-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
2 suppliers
Coax Connectors - 1-1337406-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Solder & Clamp
View Details
7 suppliers
Standard Circular Connectors - 1-293469-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 400 volts
View Details