TE Connectivity Automotive Terminals 2-2293004-3

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 12mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 12 MM  [.47 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : None Dimensions Tab Length : 32.8 MM  [1.3 INCH ] Wire Size (MMSQ) : 6 - 35 Wire Size (AWG) : 10 - 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Reel Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Weld Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 12mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 12 MM  [.47 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : None Dimensions Tab Length : 32.8 MM  [1.3 INCH ] Wire Size (MMSQ) : 6 - 35 Wire Size (AWG) : 10 - 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Reel Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Weld Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2-2293004-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2-2293004-3
Automotive Terminals 2-2293004-3
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 12mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 12 MM  [.47 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : None Dimensions Tab Length : 32.8 MM  [1.3 INCH ] Wire Size (MMSQ) : 6 - 35 Wire Size (AWG) : 10 - 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Reel Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Weld Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 12mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 12 MM  [.47 INCH ]
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : None

Dimensions


  • Tab Length : 32.8 MM  [1.3 INCH ]
  • Wire Size (MMSQ) : 6 - 35
  • Wire Size (AWG) : 10 - 2

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 100+ A (Very High Power)

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Weld

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
  • Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2-2293004-3
Product Name Automotive Terminals
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-2141876-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-20-0122-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details