TE Connectivity Automotive Terminals 2-2287720-6

Description
Body Features Terminal Seal Type : Family Seal Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Typical Current Rating (AMP) : 2 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range (MM) : .85 - 1.05 Wire Size (MMSQ) : .22 Wire Size (AWG) : 24 Wire Size Search (AWG) : 24 Wire Size Search (MMSQ) : .22 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 18000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Family Seal Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Typical Current Rating (AMP) : 2 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range (MM) : .85 - 1.05 Wire Size (MMSQ) : .22 Wire Size (AWG) : 24 Wire Size Search (AWG) : 24 Wire Size Search (MMSQ) : .22 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 18000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2-2287720-6 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2-2287720-6
Automotive Terminals 2-2287720-6
Body Features Terminal Seal Type : Family Seal Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Typical Current Rating (AMP) : 2 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range (MM) : .85 - 1.05 Wire Size (MMSQ) : .22 Wire Size (AWG) : 24 Wire Size Search (AWG) : 24 Wire Size Search (MMSQ) : .22 Industry Standards Agency/Standard : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 18000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC  [176 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Family Seal

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]
  • Typical Current Rating (AMP) : 2
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range (MM) : .85 - 1.05
  • Wire Size (MMSQ) : .22
  • Wire Size (AWG) : 24
  • Wire Size Search (AWG) : 24
  • Wire Size Search (MMSQ) : .22

Industry Standards


  • Agency/Standard : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 18000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 80 DEGC  [176 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2-2287720-6
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-247-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Automotive Terminals - 1-1437709-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details