TE Connectivity Conn, Rcpt, 42Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 2-2267465-1

Description
CONN, RCPT, 42POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Datasheet
Description
CONN, RCPT, 42POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rcpt, 42Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity - 60AJ0414 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 42Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
60AJ0414
Conn, Rcpt, 42Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity 60AJ0414
CONN, RCPT, 42POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

CONN, RCPT, 42POS, 2ROW, 1MM, SMT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Surface Mount Straight; Product Range:Ampmodu Small Centerline RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AJ0414
Product Name Conn, Rcpt, 42Pos, 2Row, 1Mm, Smt; Connector Systems Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details