TE Connectivity Automotive, Truck, Bus, & Off-Road Terminals 2-2208043-1

Description
Body Features Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 12 Dimensions Wire Insulation Diameter : 3.4 MM  [.134 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size Search (MMSQ) : 2.5 Industry Standards Agency/Standard : DIN EN 60352-2, LV 112-2, ISO 6722-2 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3400 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Aluminum Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 12 Dimensions Wire Insulation Diameter : 3.4 MM  [.134 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size Search (MMSQ) : 2.5 Industry Standards Agency/Standard : DIN EN 60352-2, LV 112-2, ISO 6722-2 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3400 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Aluminum Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive, Truck, Bus, & Off-Road Terminals - 2-2208043-1 - TE Connectivity
Berwyn, PA, United States
Automotive, Truck, Bus, & Off-Road Terminals
2-2208043-1
Automotive, Truck, Bus, & Off-Road Terminals 2-2208043-1
Body Features Seal Type : Single Wire Seal (SWS) Contact Features Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 12 Dimensions Wire Insulation Diameter : 3.4 MM  [.134 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size Search (MMSQ) : 2.5 Industry Standards Agency/Standard : DIN EN 60352-2, LV 112-2, ISO 6722-2 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3400 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Aluminum Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Seal Type : Single Wire Seal (SWS)

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal & Splice Type : Receptacle
  • Typical Current Rating (AMP) : 12

Dimensions


  • Wire Insulation Diameter : 3.4 MM  [.134 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 13
  • Wire Size Search (MMSQ) : 2.5

Industry Standards


  • Agency/Standard : DIN EN 60352-2, LV 112-2, ISO 6722-2

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3400

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No
  • Wire Type : Aluminum

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-2208043-1
Product Name Automotive, Truck, Bus, & Off-Road Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details