TE Connectivity High Speed I/O Cable Assemblies 2-2205131-4

Description
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : No Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : INDUSTRIAL MINI I/O to INDUSTRIAL MINI I/O Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : No Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : INDUSTRIAL MINI I/O to INDUSTRIAL MINI I/O Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2-2205131-4 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2-2205131-4
High Speed I/O Cable Assemblies 2-2205131-4
Body Features Cable Color : Black Cable Flammability Rating : UL 444 Equalized : No Jacket Material : PUR Shield Material : Copper Alloy Configuration Features Mounting Location : External Number of Positions : 8 Number of Signal Positions : 8 Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ] Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 3 M  [9.84 FT ] Product Type Features Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug Cable Assembly Category : Industry Standard Cable Assembly Type : INDUSTRIAL MINI I/O to INDUSTRIAL MINI I/O Cable Style : Twisted Pair Latching Style : Slide Latch Signal Characteristics Data Rate (GBS) : 1

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : UL 444
  • Equalized : No
  • Jacket Material : PUR
  • Shield Material : Copper Alloy

Configuration Features


  • Mounting Location : External
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 19.68 MICM  [.5 MICIN ]

Dimensions


  • Outside Cable Diameter : 6.2 MM  [.244 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e

Operation/Application


  • Halogen Free : Yes
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 3 M  [9.84 FT ]

Product Type Features


  • Cable Assembly (End A) : INDUSTRIAL MINI I/O Plug
  • Cable Assembly (End B) : INDUSTRIAL MINI I/O Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : INDUSTRIAL MINI I/O to INDUSTRIAL MINI I/O
  • Cable Style : Twisted Pair
  • Latching Style : Slide Latch

Signal Characteristics


  • Data Rate (GBS) : 1
Buy Now
Cable Assemblies - 2-2205131-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2-2205131-4
Cable Assemblies 2-2205131-4
CA MINI IO MINI IO TYPE I

CA MINI IO MINI IO TYPE I

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - A135447-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
A135447-ND
Modular/Ethernet Cables (RJ45, RJ11) A135447-ND
Modular Cable Plug to Plug 8p8c 9.84' (3.00m) Shielded

Modular Cable Plug to Plug 8p8c 9.84' (3.00m) Shielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - 2-2205131-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
2-2205131-4
Cable Assemblies - Modular Cables 2-2205131-4
CA MINI IO MINI IO TYPE I

CA MINI IO MINI IO TYPE I

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2205131-4 2-2205131-4 A135447-ND 2-2205131-4
Product Name High Speed I/O Cable Assemblies Cable Assemblies Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy Shielded
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm) 9.84 ft (29.99 dm)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD2423A201-200 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 65.62 ft (200 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-1474654-6 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.1250 ft (0.3810 dm)
View Details
M8/M12 Cable Assemblies - TAD1473A201-300 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
RF Cable Assemblies - 1064544-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers