TE Connectivity ™ Inductors, Coils, Chokes - Arrays, Signal Transformers 2-2199154-1

Description
Manufacturer: AMIS Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Tray Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Number of Positions: 5 Memory Type: Non-Volatile Mounting Type: Through Hole Mounting Feature: Vertical Card Thickness: 0.047" (1.20mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Tray Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Number of Positions: 5 Memory Type: Non-Volatile Mounting Type: Through Hole Mounting Feature: Vertical Card Thickness: 0.047" (1.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Arrays, Signal Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
Inductors, Coils, Chokes - Arrays, Signal Transformers
Manufacturer: AMIS Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Packaging: Tray Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Number of Positions: 5 Memory Type: Non-Volatile Mounting Type: Through Hole Mounting Feature: Vertical Card Thickness: 0.047" (1.20mm)

Manufacturer: AMIS
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Packaging: Tray
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Number of Positions: 5
Memory Type: Non-Volatile
Mounting Type: Through Hole
Mounting Feature: Vertical
Card Thickness: 0.047" (1.20mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details