TE Connectivity Automotive Terminals 2-2177839-3

Description
Body Features Seal Type : Family Seal or Unsealed Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 4.8 MM , 5.8 MM , 6.3 MM  [.228 INCH , .189 INCH , .248 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 34 Dimensions Wire Insulation Diameter : 3.56 - 3.74 MM  [.134 - .145 INCH ] Wire Size (MMSQ) : 4 Wire Size Search (MMSQ) : 4 Industry Standards 認証/規格 : DIN EN 60352-2 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500, 4500 Product Type Features Insulated : No Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Wire Type : Aluminum Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Seal Type : Family Seal or Unsealed Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 4.8 MM , 5.8 MM , 6.3 MM  [.228 INCH , .189 INCH , .248 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 34 Dimensions Wire Insulation Diameter : 3.56 - 3.74 MM  [.134 - .145 INCH ] Wire Size (MMSQ) : 4 Wire Size Search (MMSQ) : 4 Industry Standards 認証/規格 : DIN EN 60352-2 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500, 4500 Product Type Features Insulated : No Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Wire Type : Aluminum Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2-2177839-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2-2177839-3
Automotive Terminals 2-2177839-3
Body Features Seal Type : Family Seal or Unsealed Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 4.8 MM , 5.8 MM , 6.3 MM  [.228 INCH , .189 INCH , .248 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 34 Dimensions Wire Insulation Diameter : 3.56 - 3.74 MM  [.134 - .145 INCH ] Wire Size (MMSQ) : 4 Wire Size Search (MMSQ) : 4 Industry Standards 認証/規格 : DIN EN 60352-2 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500, 4500 Product Type Features Insulated : No Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Wire Type : Aluminum Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Seal Type : Family Seal or Unsealed

Contact Features


  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 4.8 MM , 5.8 MM , 6.3 MM  [.228 INCH , .189 INCH , .248 INCH ]
  • Terminal & Splice Type : Receptacle
  • Typical Current Rating (AMP) : 34

Dimensions


  • Wire Insulation Diameter : 3.56 - 3.74 MM  [.134 - .145 INCH ]
  • Wire Size (MMSQ) : 4
  • Wire Size Search (MMSQ) : 4

Industry Standards


  • 認証/規格 : DIN EN 60352-2

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1500, 4500

Product Type Features


  • Insulated : No
  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No
  • Wire Type : Aluminum

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2-2177839-3
Product Name Automotive Terminals
Type Contact
Shape / Form Socket or Receptacle; Receptacle
Plating / Coating Silver; Silver (Ag)
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Automotive Terminals - 1-2236905-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1719386-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1062-20-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers