TE Connectivity
Ring Terminals
2-2177380-1
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 8.5 MM [.334 INCH ] Product Length : 46.8 MM [1.843 INCH ] Tongue Thickness : 3.1 MM [.122 INCH ] Wire Size (MMSQ) : 8 - 35 Wire Size (AWG) : 10 - 2 Wire Size (CMA) : 10400 - 66400
Packaging Features Packaging Method : Carton Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 8.5 MM [.334 INCH ] Product Length : 46.8 MM [1.843 INCH ] Tongue Thickness : 3.1 MM [.122 INCH ] Wire Size (MMSQ) : 8 - 35 Wire Size (AWG) : 10 - 2 Wire Size (CMA) : 10400 - 66400
Packaging Features Packaging Method : Carton Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 8.5 MM [.334 INCH ] Product Length : 46.8 MM [1.843 INCH ] Tongue Thickness : 3.1 MM [.122 INCH ] Wire Size (MMSQ) : 8 - 35 Wire Size (AWG) : 10 - 2 Wire Size (CMA) : 10400 - 66400
Packaging Features Packaging Method : Carton Packaging Quantity : 100
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Barrel Type : Closed
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Barrel Inside Diameter : 8.5 MM [.334 INCH ]
- Product Length : 46.8 MM [1.843 INCH ]
- Tongue Thickness : 3.1 MM [.122 INCH ]
- Wire Size (MMSQ) : 8 - 35
- Wire Size (AWG) : 10 - 2
- Wire Size (CMA) : 10400 - 66400
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 100
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Stud Size : None
- Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2-2177380-1 |
|
Product Name
|
Ring Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
20 to 27 AWG
View Details
Features
RoHS
North American
24 to 26 AWG
International
0.1200 to 0.2400 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
17 to 20 AWG
View Details
Material
Tin
Features
RoHS; Insulated
North American
14 to 16 AWG
View Details