TE Connectivity Molded SMD Inductors 2-2176738-6

Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .7 Inductance (MICHEN) : .033 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (MHZ) : 1500 Other Inductor Quality Factor : 12 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Multilayer Metal Paste Package Size Code : 0603 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .7 Inductance (MICHEN) : .033 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (MHZ) : 1500 Other Inductor Quality Factor : 12 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Multilayer Metal Paste Package Size Code : 0603 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded SMD Inductors - 2-2176738-6 - TE Connectivity
Berwyn, PA, United States
Molded SMD Inductors
2-2176738-6
Molded SMD Inductors 2-2176738-6
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .7 Inductance (MICHEN) : .033 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (MHZ) : 1500 Other Inductor Quality Factor : 12 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Multilayer Metal Paste Package Size Code : 0603 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Height : .8 MM  [.031 INCH ]
  • Product Length : 1.6 MM  [.062 INCH ]
  • Product Width : .8 MM  [.031 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 300
  • DC Resistance (OHM) : .7
  • Inductance (MICHEN) : .033
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (MHZ) : 1500

Other


  • Inductor Quality Factor : 12

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Multilayer Metal Paste
  • Package Size Code : 0603

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 2-2176738-6
Product Name Molded SMD Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176787-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Chokes - 1624116-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Power Inductors - 2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Power Inductors - 1-2176784-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details