Dimensions Product Height : 2 MM [.078 INCH ] Product Length : 3.2 MM [.125 INCH ] Product Width : 2.5 MM [.098 INCH ]
Electrical Characteristics Current Rating (Max) (MAMP) : 110 DC Resistance (OHM) : 3.9 Inductance (MICHEN) : 39 Passive Component Tolerance (PCT) : 10
Operation/Applicatio
n Shielded : No
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Wire Wound
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Dimensions
- Product Height : 2 MM [.078 INCH ]
- Product Length : 3.2 MM [.125 INCH ]
- Product Width : 2.5 MM [.098 INCH ]
Electrical Characteristics
- Current Rating (Max) (MAMP) : 110
- DC Resistance (OHM) : 3.9
- Inductance (MICHEN) : 39
- Passive Component Tolerance (PCT) : 10
Operation/Application
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Wire Wound
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]