2-2176185-6 -- CRGH0805 1% 82K 0.33W AMP - TE CONNECTIVITY
TE Connectivity
Crgh0805 1% 82K 0.33W Amp - Te Connectivity
2-2176185-6
Description
CRGH0805 1% 82K 0.33W
Description
CRGH0805 1% 82K 0.33W
Suppliers
Crgh0805 1% 82K 0.33W Amp - Te Connectivity
41AJ5646
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ5646 |
|
Product Name
|
Crgh0805 1% 82K 0.33W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details