2-2176086-9 -- 3654 0402 21NH 5% 2K RL AMP - TE CONNECTIVITY
TE Connectivity
3654 0402 21Nh 5% 2K Rl Amp - Te Connectivity
2-2176086-9
Description
3654 0402 21nH 5% 2K RL
Description
3654 0402 21nH 5% 2K RL
Suppliers
3654 0402 21Nh 5% 2K Rl Amp - Te Connectivity
36AC1448
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC1448 |
|
Product Name
|
3654 0402 21Nh 5% 2K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details