2-2176070-5 -- 3521 100R 1% 2W AMP - TE CONNECTIVITY
TE Connectivity
3521 100R 1% 2W Amp - Te Connectivity
2-2176070-5
Description
3521 100R 1% 2W
Description
3521 100R 1% 2W
Suppliers
3521 100R 1% 2W Amp - Te Connectivity
75AC6611
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC6611 |
|
Product Name
|
3521 100R 1% 2W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details