TE Connectivity Wtb Connector, Header, 24Pos, 2Row; Pitch Spacing Amp Te Connectivity 2-215083-4

Description
WTB CONNECTOR, HEADER, 24POS, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
WTB CONNECTOR, HEADER, 24POS, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 24Pos, 2Row; Pitch Spacing Amp Te Connectivity - 32AH7302 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 24Pos, 2Row; Pitch Spacing Amp Te Connectivity
32AH7302
Wtb Connector, Header, 24Pos, 2Row; Pitch Spacing Amp Te Connectivity 32AH7302
WTB CONNECTOR, HEADER, 24POS, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 24POS, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Connector, Header, 24Pos, 2Row; Pitch Spacing Amp Te Connectivity - 18AH0098 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 24Pos, 2Row; Pitch Spacing Amp Te Connectivity
18AH0098
Wtb Connector, Header, 24Pos, 2Row; Pitch Spacing Amp Te Connectivity 18AH0098
WTB CONNECTOR, HEADER, 24POS, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 24POS, 2ROW; Pitch Spacing:1.27mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Free Hanging, Panel Mount - 2-215083-4 - ODG (Origin Data Global)
Shenzhen, China
Free Hanging, Panel Mount
2-215083-4
Free Hanging, Panel Mount 2-215083-4
CONN PLUG 24POS IDC 28AWG TIN

CONN PLUG 24POS IDC 28AWG TIN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 32AH7302 2-215083-4
Product Name Wtb Connector, Header, 24Pos, 2Row; Pitch Spacing Amp Te Connectivity Free Hanging, Panel Mount
Product Type IC Headers Plug
RoHS Compliant RoHS Compliant
Mounting IDC / IDT Free Hanging (In-Line)
Contact Plating Tin Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Header, 8Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9791 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
PCB Headers & Receptacles - 102618-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
3 suppliers