TE Connectivity Press-Fit Frame Connector, 20Way, 10Row; Connector Systems Te Connectivity 2-2143362-0

Description
PRESS-FIT FRAME CONNECTOR, 20WAY, 10ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.68mm; No. of Rows:10Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ELO Series; Row Pitch:1mm
Description
PRESS-FIT FRAME CONNECTOR, 20WAY, 10ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.68mm; No. of Rows:10Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ELO Series; Row Pitch:1mm

Suppliers

Company
Product
Description
Supplier Links
Press-Fit Frame Connector, 20Way, 10Row; Connector Systems Te Connectivity - 76R6888 - Newark, An Avnet Company
Chicago, IL, United States
Press-Fit Frame Connector, 20Way, 10Row; Connector Systems Te Connectivity
76R6888
Press-Fit Frame Connector, 20Way, 10Row; Connector Systems Te Connectivity 76R6888
PRESS-FIT FRAME CONNECTOR, 20WAY, 10ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.68mm; No. of Rows:10Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ELO Series; Row Pitch:1mm

PRESS-FIT FRAME CONNECTOR, 20WAY, 10ROW; Connector Systems:Board-to-Board; Pitch Spacing:0.68mm; No. of Rows:10Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:ELO Series; Row Pitch:1mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76R6888
Product Name Press-Fit Frame Connector, 20Way, 10Row; Connector Systems Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 511519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details