TE Connectivity Automotive Headers 2-2141227-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag), Tin (Sn) Contact Type : Pin, Tab Mating Pin Diameter : 8 MM  [.314 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag), Tin (Sn) Contact Type : Pin, Tab Mating Pin Diameter : 8 MM  [.314 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2-2141227-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2-2141227-2
Automotive Headers 2-2141227-2
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag), Tin (Sn) Contact Type : Pin, Tab Mating Pin Diameter : 8 MM  [.314 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Carton Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 16
  • Contact Mating Area Plating Material : Silver (Ag), Tin (Sn)
  • Contact Type : Pin, Tab
  • Mating Pin Diameter : 8 MM  [.314 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]

Housing Features


  • Centerline (Pitch) : 11.5 MM  [.452 INCH ]

Industry Standards


  • IP Rating : IP6K9K

Mechanical Attachment


  • Connector Mounting Type : Bus Bar Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 48

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Bus Bar
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Free Hanging, Panel Mount - 17-2-2141227-2-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-2-2141227-2-ND
Free Hanging, Panel Mount 17-2-2141227-2-ND
2 Position Rectangular Connector Solder Silver

2 Position Rectangular Connector Solder Silver

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2-2141227-2 17-2-2141227-2-ND
Product Name Automotive Headers Free Hanging, Panel Mount
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Edge Connectors - 1-1740533-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Automotive Headers - 1-2288244-2 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers