TE Connectivity ™ RF and Wireless - RF Switches 2-2141227-1

Description
Manufacturer: AMIS Category: RF and Wireless - RF Switches Packaging: Tray Part Status: Obsolete Contact Type: Forked Number of Positions: 5 Fastening Type: Spring Lock
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: RF and Wireless - RF Switches Packaging: Tray Part Status: Obsolete Contact Type: Forked Number of Positions: 5 Fastening Type: Spring Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Switches
RF and Wireless - RF Switches
Manufacturer: AMIS Category: RF and Wireless - RF Switches Packaging: Tray Part Status: Obsolete Contact Type: Forked Number of Positions: 5 Fastening Type: Spring Lock

Manufacturer: AMIS
Category: RF and Wireless - RF Switches
Packaging: Tray
Part Status: Obsolete
Contact Type: Forked
Number of Positions: 5
Fastening Type: Spring Lock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Switches
Product Name RF and Wireless - RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Absorptive SP4T, Solid State Switch, 1 MHz - 6 GHz, 50Ω - USB-SP4T-63 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details