TE Connectivity Rack & Panel Connectors 2-211991-2

Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 71C1 Contact Arrangement Code (Module B) : 71C1 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : None Mechanical Attachment Clinch Nut Quantity : 6 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet
Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 71C1 Contact Arrangement Code (Module B) : 71C1 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : None Mechanical Attachment Clinch Nut Quantity : 6 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2-211991-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2-211991-2
Rack & Panel Connectors 2-211991-2
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 71C1 Contact Arrangement Code (Module B) : 71C1 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : None Mechanical Attachment Clinch Nut Quantity : 6 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 2 Sealable : Yes

Body Features


  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 71C1
  • Contact Arrangement Code (Module B) : 71C1
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : None

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : Yes
Buy Now Datasheet
ARINC Connector - 2-211991-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
2-211991-2
ARINC Connector 2-211991-2
RECEPT ASSY,SZ 2,ARINC 600

RECEPT ASSY,SZ 2,ARINC 600

Buy Now
Swedesboro, NJ, United States
ARINC Connector
2-211991-2
ARINC Connector 2-211991-2
ARINC

ARINC

Buy Now
Recept Assy,sz 2,arinc 600 Rohs Compliant Amp - Te Connectivity - 12H3264 - Newark, An Avnet Company
Chicago, IL, United States
Recept Assy,sz 2,arinc 600 Rohs Compliant Amp - Te Connectivity
12H3264
Recept Assy,sz 2,arinc 600 Rohs Compliant Amp - Te Connectivity 12H3264
RECEPT ASSY,SZ 2,ARINC 600 ROHS COMPLIANT: NO

RECEPT ASSY,SZ 2,ARINC 600 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-211991-2 2-211991-2 2-211991-2 12H3264
Product Name Rack & Panel Connectors ARINC Connector ARINC Connector Recept Assy,sz 2,arinc 600 Rohs Compliant Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details