Body Features Wire Color : White
Configuration Features Keyed : Yes Number of Positions : 4 Number of Rows : 2 Preloaded : Yes
Contact Features Accepts Contact Gender : Pin Contact Type : Socket
Dimensions Cable Assembly Length : 500 MM [19.69 INCH ] Connector Length : 33 MM [1.29 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18
Electrical Characteristics Operating Voltage : 250 V Operating Voltage Reference : AC Voltage Rating (VAC) : 250
Housing Features Centerline : 2.77 MM [.109 INCH ] Housing Color : White Housing Material : PA 6
Industry Standards UL Flammability Rating : UL 94V-2
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch(ing)
Packaging Features Packaging Method : Box
Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Cable Assembly Type : 7.5mm Mini HVL Connector Style : Euro Connector Type (End A) : Plug Connector Type (End B) : Plug Glow Wire Rating : Glow Wire Make First / Break Last : No Product Line : NECTOR S LINE 2POS MALE TO FEMALE Product Type : Cable Assembly Sealed : No Shielded : No Wire/Cable Type : Discrete Wire
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
Body Features
Configuration Features
- Keyed : Yes
- Number of Positions : 4
- Number of Rows : 2
- Preloaded : Yes
Contact Features
- Accepts Contact Gender : Pin
- Contact Type : Socket
Dimensions
- Cable Assembly Length : 500 MM [19.69 INCH ]
- Connector Length : 33 MM [1.29 INCH ]
- Wire Size (MMSQ) : .823
- Wire Size (AWG) : 18
Electrical Characteristics
- Operating Voltage : 250 V
- Operating Voltage Reference : AC
- Voltage Rating (VAC) : 250
Housing Features
- Centerline : 2.77 MM [.109 INCH ]
- Housing Color : White
- Housing Material : PA 6
Industry Standards
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Latch(ing)
Packaging Features
Product Type Features
- Applies To : Wire/Cable
- Cable Assembly System : Wire-to-Wire
- Cable Assembly Type : 7.5mm Mini HVL
- Connector Style : Euro
- Connector Type (End A) : Plug
- Connector Type (End B) : Plug
- Glow Wire Rating : Glow Wire
- Make First / Break Last : No
- Product Line : NECTOR S LINE 2POS MALE TO FEMALE
- Product Type : Cable Assembly
- Sealed : No
- Shielded : No
- Wire/Cable Type : Discrete Wire
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]