TE Connectivity Lighting Cable Assemblies 2-2083073-3

Description
Body Features Connector Color (End A) : White Connector Color (End B) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Pin, Socket Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Other Cable Assembly Length : 1.8 M  [5.906 FT ] Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly (End B) : Mini HVL Receptacle Cable Assembly Type : Mini HVL to Mini HVL Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Connector Color (End A) : White Connector Color (End B) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Pin, Socket Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Other Cable Assembly Length : 1.8 M  [5.906 FT ] Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly (End B) : Mini HVL Receptacle Cable Assembly Type : Mini HVL to Mini HVL Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2-2083073-3 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2-2083073-3
Lighting Cable Assemblies 2-2083073-3
Body Features Connector Color (End A) : White Connector Color (End B) : White Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Pin, Socket Electrical Characteristics Operating Voltage (VAC) : 125 Housing Features Housing Material : PBT GF15 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Other Cable Assembly Length : 1.8 M  [5.906 FT ] Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly (End B) : Mini HVL Receptacle Cable Assembly Type : Mini HVL to Mini HVL Connector System : Wire-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Connector Color (End A) : White
  • Connector Color (End B) : White
  • Wire Color (Base) : White

Configuration Features


  • Keying Arrangement : LV-2
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Type : Pin, Socket

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Housing Features


  • Housing Material : PBT GF15

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed

Other


  • Cable Assembly Length : 1.8 M  [5.906 FT ]

Product Type Features


  • Cable Assembly (End A) : Mini HVL Plug
  • Cable Assembly (End B) : Mini HVL Receptacle
  • Cable Assembly Type : Mini HVL to Mini HVL
  • Connector System : Wire-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2-2083073-3
Product Name Lighting Cable Assemblies
Product Type Mini HVL Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064544-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.3281 ft (1 dm)
View Details
3 suppliers
Twisted Pair Cable - 066671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-056868-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers