TE Connectivity Lighting Cable Assemblies 2-2083039-2

Description
Body Features Connector Color (End A) : Yellow Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper-Nickel-Silico n Dimensions Connector Height : 39.8 MM  [1.567 INCH ] Connector Length : 69.1 MM  [2.72 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Operating Voltage (VDC) : 42 Housing Features Housing Material : PA 6 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Other Cable Assembly Length : 1 M  [3.281 FT ] Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : Yellow Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper-Nickel-Silico n Dimensions Connector Height : 39.8 MM  [1.567 INCH ] Connector Length : 69.1 MM  [2.72 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Operating Voltage (VDC) : 42 Housing Features Housing Material : PA 6 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Other Cable Assembly Length : 1 M  [3.281 FT ] Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2-2083039-2 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2-2083039-2
Lighting Cable Assemblies 2-2083039-2
Body Features Connector Color (End A) : Yellow Wire Color (Base) : White Configuration Features Keying Arrangement : LV-2 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper-Nickel-Silico n Dimensions Connector Height : 39.8 MM  [1.567 INCH ] Connector Length : 69.1 MM  [2.72 INCH ] Connector Width : 13.3 MM  [.524 INCH ] Electrical Characteristics Operating Voltage (VDC) : 42 Housing Features Housing Material : PA 6 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Other Cable Assembly Length : 1 M  [3.281 FT ] Packaging Features Packaging Method : Box Product Type Features Cable Assembly (End A) : Mini HVL Plug Cable Assembly Type : Mini HVL Pigtail Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Connector Color (End A) : Yellow
  • Wire Color (Base) : White

Configuration Features


  • Keying Arrangement : LV-2
  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon

Dimensions


  • Connector Height : 39.8 MM  [1.567 INCH ]
  • Connector Length : 69.1 MM  [2.72 INCH ]
  • Connector Width : 13.3 MM  [.524 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 42

Housing Features


  • Housing Material : PA 6

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Other


  • Cable Assembly Length : 1 M  [3.281 FT ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Cable Assembly (End A) : Mini HVL Plug
  • Cable Assembly Type : Mini HVL Pigtail
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Solid State Lighting Cables - A117493-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A117493-ND
Solid State Lighting Cables A117493-ND
"SSL Cable Assembly 6-Way Distributor To Wire Leads White 39.4"" (1.00m)"

"SSL Cable Assembly 6-Way Distributor To Wire Leads White 39.4"" (1.00m)"

Buy Now Datasheet
Cable Assemblies - Solid State Lighting Cables - 2-2083039-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Solid State Lighting Cables
2-2083039-2
Cable Assemblies - Solid State Lighting Cables 2-2083039-2
CBL ASSY MINI HVL 6WAY DIS TO PI

CBL ASSY MINI HVL 6WAY DIS TO PI

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2083039-2 A117493-ND 2-2083039-2
Product Name Lighting Cable Assemblies Solid State Lighting Cables Cable Assemblies - Solid State Lighting Cables
Product Type Mini HVL Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 003671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1082629-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1969 ft (0.6000 dm)
View Details