Body Features Enclosure Type : Hermetically Sealed Primary Product Color : Gray Product Weight (G) : 1112.89
Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Coil Special Features : Internal Coil Switch Contact Arrangement : 1 Form X (DM) Contact Number of Poles : 1 Contact Special Features : Bridging Contacts Phase : Single Relay Options : Energy Saving Intelligence Feature
Contact Features Contact Material : Copper
Dimensions Coil Wire Length (MM) : 390 Insulation Clearance Between Contact & Coil (MM) : 8 Product Height (MM) : 107.9 Product Length (MM) : 104 Product Width (MM) : 70 Wire Size (AWG) : 20
Electrical Characteristics Coil Current (AMP) : .416 Coil Power Rating DC (WATT) : 5 Coil Power Rating Economized (Min) (MILW) : 5000 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 500 Contact Limiting Breaking Current (AMP) : 2000 Contact Limiting Continuous Current (AMP) : 500 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VDC) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5400 Insulation Initial Dielectric Between Open Contacts (VRMS) : 5400 Insulation Initial Resistance (MEGO) : 1000
Industry Standards IP Rating : IP00
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Torque (Main) (INLBS) : 7 - 88.5
Operation/Applicatio
n Coil Magnetic System : Polarized, Monostable Current Type : DC Repeatability (Max) : ±15% Timing Range (Off-Time) (SEC) : 1 - 30
Other Coil Power Rating Class (WATT) : >3 - ≤10
Packaging Features Packaging Method : Box & Carton
Product Type Features Relay & Contactor Type : High Voltage Contactor
Termination Features Auxiliary Termination & Connection Type : Flying Lead Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : Screw Terminals
Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85 Operating Temperature Range (DEGC) : -40 - 85
Body Features
- Enclosure Type : Hermetically Sealed
- Primary Product Color : Gray
- Product Weight (G) : 1112.89
Configuration Features
- Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO
- Coil Special Features : Internal Coil Switch
- Contact Arrangement : 1 Form X (DM)
- Contact Number of Poles : 1
- Contact Special Features : Bridging Contacts
- Phase : Single
- Relay Options : Energy Saving Intelligence Feature
Contact Features
- Contact Material : Copper
Dimensions
- Coil Wire Length (MM) : 390
- Insulation Clearance Between Contact & Coil (MM) : 8
- Product Height (MM) : 107.9
- Product Length (MM) : 104
- Product Width (MM) : 70
- Wire Size (AWG) : 20
Electrical Characteristics
- Coil Current (AMP) : .416
- Coil Power Rating DC (WATT) : 5
- Coil Power Rating Economized (Min) (MILW) : 5000
- Coil Voltage Rating (VDC) : 12
- Contact Current Rating (AMP) : 500
- Contact Limiting Breaking Current (AMP) : 2000
- Contact Limiting Continuous Current (AMP) : 500
- Contact Switching Load (Min) : 100mA @ 12V
- Contact Switching Voltage (Max) (VDC) : 1500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5400
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 5400
- Insulation Initial Resistance (MEGO) : 1000
Industry Standards
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Flange with Mounting Holes
- Torque (Main) (INLBS) : 7 - 88.5
Operation/Application
- Coil Magnetic System : Polarized, Monostable
- Current Type : DC
- Repeatability (Max) : ±15%
- Timing Range (Off-Time) (SEC) : 1 - 30
Other
- Coil Power Rating Class (WATT) : >3 - ≤10
Packaging Features
- Packaging Method : Box & Carton
Product Type Features
- Relay & Contactor Type : High Voltage Contactor
Termination Features
- Auxiliary Termination & Connection Type : Flying Lead
- Coil Termination & Connection Type : Flying Leads
- Main Termination & Connection Type : Screw Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) (DEGC) : 85
- Operating Temperature Range (DEGC) : -40 - 85