TE Connectivity Electromechanical Relays & Contactors 2-2071448-2

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : Black Product Weight : 9.5 G  [.335 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgZnO Dimensions Insulation Clearance Between Contact & Coil : 1.6 MM  [.093 INCH ] Insulation Creepage Between Contact & Coil : 3.2 MM  [.126 INCH ] Product Height : 15.8 MM  [.622 INCH ] Product Length : 19 MM  [.748 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 225 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 28 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 28 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : Black Product Weight : 9.5 G  [.335 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgZnO Dimensions Insulation Clearance Between Contact & Coil : 1.6 MM  [.093 INCH ] Insulation Creepage Between Contact & Coil : 3.2 MM  [.126 INCH ] Product Height : 15.8 MM  [.622 INCH ] Product Length : 19 MM  [.748 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 225 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 28 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 28 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-2071448-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-2071448-2
Electromechanical Relays & Contactors 2-2071448-2
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : Black Product Weight : 9.5 G  [.335 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgZnO Dimensions Insulation Clearance Between Contact & Coil : 1.6 MM  [.093 INCH ] Insulation Creepage Between Contact & Coil : 3.2 MM  [.126 INCH ] Product Height : 15.8 MM  [.622 INCH ] Product Length : 19 MM  [.748 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 225 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 10 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 28 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 28 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Primary Product Color : Black
  • Product Weight : 9.5 G  [.335 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgZnO

Dimensions


  • Insulation Clearance Between Contact & Coil : 1.6 MM  [.093 INCH ]
  • Insulation Creepage Between Contact & Coil : 3.2 MM  [.126 INCH ]
  • Product Height : 15.8 MM  [.622 INCH ]
  • Product Length : 19 MM  [.748 INCH ]
  • Product Width : 15.5 MM  [.61 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .36
  • Coil Resistance (OHM) : 225
  • Coil Voltage Rating (VDC) : 9
  • Contact Current Rating (AMP) : 10
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 28
  • Contact Voltage Rating (VAC) : 277
  • Contact Voltage Rating (VDC) : 28
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-2071448-2
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393225-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Power Relays - 1-1393117-1 - TE Connectivity
Specs
Approvals EU ELV Compliant
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers
Power Relays - 1-1415368-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393766-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
3 suppliers