TE Connectivity Rugged Fiber Cable Assemblies 2-2061846-0

Description
Body Features Boot Color (Left) : Blue Boot Color (Right) : Blue Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Semi-Tight Buffer Exit Angle to Exit Angle : 180° to 180° Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 20 Product Type Features Cable Assembly (End A) : FULLAXS LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : FULLAXS LC Duplex to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Rugged Fiber Cable Assembly System : FullAXS
Request a Quote Datasheet
Description
Body Features Boot Color (Left) : Blue Boot Color (Right) : Blue Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Semi-Tight Buffer Exit Angle to Exit Angle : 180° to 180° Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 20 Product Type Features Cable Assembly (End A) : FULLAXS LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : FULLAXS LC Duplex to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Rugged Fiber Cable Assembly System : FullAXS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged Fiber Cable Assemblies - 2-2061846-0 - TE Connectivity
Berwyn, PA, United States
Rugged Fiber Cable Assemblies
2-2061846-0
Rugged Fiber Cable Assemblies 2-2061846-0
Body Features Boot Color (Left) : Blue Boot Color (Right) : Blue Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Semi-Tight Buffer Exit Angle to Exit Angle : 180° to 180° Number of Fibers : 2 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 4.8 MM  [.189 INCH ] Other Cable Assembly Length (M) : 20 Product Type Features Cable Assembly (End A) : FULLAXS LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : FULLAXS LC Duplex to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Rugged Fiber Cable Assembly System : FullAXS

Body Features


  • Boot Color (Left) : Blue
  • Boot Color (Right) : Blue
  • Boot Type (Left) : Bend Limiting
  • Boot Type (Right) : Bend Limiting
  • Cable Color : Black
  • Connector Color (End A) : Blue
  • Connector Color (End B) : Blue

Configuration Features


  • Cable Buffering : Semi-Tight Buffer
  • Exit Angle to Exit Angle : 180° to 180°
  • Number of Fibers : 2

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 9/125
  • Outside Cable Diameter : 4.8 MM  [.189 INCH ]

Other


  • Cable Assembly Length (M) : 20

Product Type Features


  • Cable Assembly (End A) : FULLAXS LC Duplex Plug
  • Cable Assembly (End B) : LC Duplex Plug
  • Cable Assembly Type : FULLAXS LC Duplex to LC Duplex
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB)
  • Fiber Optic Mode : Singlemode
  • Fiber Type : SM
  • Rugged Fiber Cable Assembly System : FullAXS
Buy Now Datasheet
Fibre Optic, Lc Duplex Lc Duplex, 20M; Fibre Optic Connector A Te Connectivity - 50AJ0531 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic, Lc Duplex Lc Duplex, 20M; Fibre Optic Connector A Te Connectivity
50AJ0531
Fibre Optic, Lc Duplex Lc Duplex, 20M; Fibre Optic Connector A Te Connectivity 50AJ0531
FIBRE OPTIC, LC DUPLEX - LC DUPLEX, 20M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:20m; Fibre Diameter:9µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC, LC DUPLEX - LC DUPLEX, 20M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:20m; Fibre Diameter:9µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Fiber Optic Cables - 2-2061846-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Fiber Optic Cables
2-2061846-0
Cable Assemblies - Fiber Optic Cables 2-2061846-0
FIB OPT CBL LC-LC DUPLEX SGL 20M

FIB OPT CBL LC-LC DUPLEX SGL 20M

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2061846-0 50AJ0531 2-2061846-0
Product Name Rugged Fiber Cable Assemblies Fibre Optic, Lc Duplex Lc Duplex, 20M; Fibre Optic Connector A Te Connectivity Cable Assemblies - Fiber Optic Cables
Product Type FULLAXS LC Duplex Plug Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 015491-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers