TE Connectivity Pluggable I/O Cable Assemblies 2-2053638-3

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Release Type : Pull Tab Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : HST Configuration Features Configuration : Double-Ended Number of Pairs : 8 Number of Positions : 16 Number of Power Positions : 0 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Die Mechanical Attachment Jackscrew : Without Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other CLOUDSPLITTER : No Cable Assembly Length : 1.5 M  [4.921 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : QSFP Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Connector Type (End A) : QSFP Plug Connector Type (End B) : QSFP Plug Latching Style : Slide Latch Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 10
Request a Quote
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Release Type : Pull Tab Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : HST Configuration Features Configuration : Double-Ended Number of Pairs : 8 Number of Positions : 16 Number of Power Positions : 0 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Die Mechanical Attachment Jackscrew : Without Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other CLOUDSPLITTER : No Cable Assembly Length : 1.5 M  [4.921 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : QSFP Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Connector Type (End A) : QSFP Plug Connector Type (End B) : QSFP Plug Latching Style : Slide Latch Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2-2053638-3 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2-2053638-3
Pluggable I/O Cable Assemblies 2-2053638-3
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Jacket Material : Flexible PVC Release Type : Pull Tab Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid Strain Relief Type : HST Configuration Features Configuration : Double-Ended Number of Pairs : 8 Number of Positions : 16 Number of Power Positions : 0 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 6.48 MM  [.255 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Die Mechanical Attachment Jackscrew : Without Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other CLOUDSPLITTER : No Cable Assembly Length : 1.5 M  [4.921 FT ] Product Type Features Cable Assembly Category : High Speed Cable Assembly Type : QSFP Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin Connector Type (End A) : QSFP Plug Connector Type (End B) : QSFP Plug Latching Style : Slide Latch Product Type : Cable Assembly Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No
  • Jacket Material : Flexible PVC
  • Release Type : Pull Tab
  • Shield Material : Aluminum/Polyester Tape/Tin-Plated Copper Braid
  • Strain Relief Type : HST

Configuration Features


  • Configuration : Double-Ended
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Power Positions : 0
  • Number of Signal Positions : 16

Contact Features


  • Contact Mating Area Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 6.48 MM  [.255 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Zinc Die

Mechanical Attachment


  • Jackscrew : Without
  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • CLOUDSPLITTER : No
  • Cable Assembly Length : 1.5 M  [4.921 FT ]

Product Type Features


  • Cable Assembly Category : High Speed
  • Cable Assembly Type : QSFP
  • Cable Style : Madison TurboTwin - Round Jacketed, Madison TurboTwin
  • Connector Type (End A) : QSFP Plug
  • Connector Type (End B) : QSFP Plug
  • Latching Style : Slide Latch
  • Product Type : Cable Assembly

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2-2053638-3
Product Name Pluggable I/O Cable Assemblies
Cable Shielding Aluminum/Polyester Tape/Tin-Plated Copper Braid
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 059641-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers