2-2013310-2 is a DDR3 SO DIMM 204-position right angle surface mount socket with a height of 9.2 mm, gold plating, black housing, and reel packaging. It complies with JEDEC industry standards and is designed for use in servers, notebook PCs, and communications equipment.
204P Right Angle Header, 9.2mm H, Gold, SDRAM/DDR3, SMT Product overview: 2-2013310-2 from TE Connectivity is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Module Sockets Inline. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 413-2-2013310-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 413-2-2013310-2 |
| Product Name | Memory IC and Storage Component |
| Memory Category | SDRAM, DDR3 SDRAM,; DRAM Chip |