TE Connectivity Inline Module Sockets 2-2013298-3

Description
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Request a Quote Datasheet
Description
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Module Sockets - 2-2013298-3-ND - DigiKey
Thief River Falls, MN, United States
Inline Module Sockets
2-2013298-3-ND
Inline Module Sockets 2-2013298-3-ND
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle

Buy Now Datasheet
Memory Connectors - 2-2013298-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
2-2013298-3
Memory Connectors 2-2013298-3
EMBOSS TAPE DDR3 204P 8H RVS Au 0.76

EMBOSS TAPE DDR3 204P 8H RVS Au 0.76

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Number of Positions: 5 Memory Type: Non-Volatile Mounting Feature: Vertical

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Number of Positions: 5
Memory Type: Non-Volatile
Mounting Feature: Vertical

Buy Now Datasheet
Emboss Tape Ddr3 204P 8H Rvs Au 0.76 Te Connectivity - 93T9857 - Newark, An Avnet Company
Chicago, IL, United States
Emboss Tape Ddr3 204P 8H Rvs Au 0.76 Te Connectivity
93T9857
Emboss Tape Ddr3 204P 8H Rvs Au 0.76 Te Connectivity 93T9857
EMBOSS TAPE DDR3 204P 8H RVS AU 0.76

EMBOSS TAPE DDR3 204P 8H RVS AU 0.76

Supplier's Site
2-2013298-3 - Emboss Tape Ddr3 204P 8H Rvs Au 0.7 Amp - Te Connectivity - 41AJ5607 - Newark, An Avnet Company
Chicago, IL, United States
2-2013298-3 - Emboss Tape Ddr3 204P 8H Rvs Au 0.7 Amp - Te Connectivity
41AJ5607
2-2013298-3 - Emboss Tape Ddr3 204P 8H Rvs Au 0.7 Amp - Te Connectivity 41AJ5607
2-2013298-3 - EMBOSS TAPE DDR3 204P 8H RVS Au 0.7

2-2013298-3 - EMBOSS TAPE DDR3 204P 8H RVS Au 0.7

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2013298-3-ND 2-2013298-3 93T9857
Product Name Inline Module Sockets Memory Connectors Connectors,Interconnects Emboss Tape Ddr3 204P 8H Rvs Au 0.76 Te Connectivity
Mounting Surface Mount Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1559-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Jack Plugs & Sockets - 449332 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
Custom Spring Probe Interposers: Utilizes low profile, high density spring probe technology -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details