TE Connectivity Bushings, Grommets 2-1991136-0

Description
Edging - 3.28' L (1.00m) Grommet - Edging, Solid Natural
Request a Quote Datasheet
Description
Edging - 3.28' L (1.00m) Grommet - Edging, Solid Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - A122404-01-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
A122404-01-ND
Bushings, Grommets A122404-01-ND
Edging - 3.28' L (1.00m) Grommet - Edging, Solid Natural

Edging - 3.28' L (1.00m) Grommet - Edging, Solid Natural

Buy Now Datasheet
Cables, Wires - Management - Bushings, Grommets - 2-1991136-0 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
2-1991136-0
Cables, Wires - Management - Bushings, Grommets 2-1991136-0
Win Source Part Number: 963790-2-1991136-0 Category: Cables, Wires - Management>Bushings, Grommets Color: Natural Package: Spool For Use With/Related Products: Edges, Irregular Holes Standard Package: 1 Panel Cutout Dimensions: Edging - 82' L (25.00m) Panel Thickness: 0.045" ~ 0.055" (1.14mm ~ 1.40mm) Material: Polyethylene (PE) Bushing, Grommet Type: Grommet - Edging, Solid ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity Raychem Cable Protection Other Names: 2-1991136-0-ND,A1224 04-250-ND,A122404-ND ,A122404,A122404-25, A122404-250 Base Product Number: 1991136

Win Source Part Number: 963790-2-1991136-0
Category: Cables, Wires - Management>Bushings, Grommets
Color: Natural
Package: Spool
For Use With/Related Products: Edges, Irregular Holes
Standard Package: 1
Panel Cutout Dimensions: Edging - 82' L (25.00m)
Panel Thickness: 0.045" ~ 0.055" (1.14mm ~ 1.40mm)
Material: Polyethylene (PE)
Bushing, Grommet Type: Grommet - Edging, Solid
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 2-1991136-0-ND,A122404-250-ND,A122404-ND,A122404,A122404-25,A122404-250
Base Product Number: 1991136

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Grommets Grommets
Product Number A122404-01-ND 2-1991136-0
Product Name Bushings, Grommets Cables, Wires - Management - Bushings, Grommets
Material Plastic; Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details