TE Connectivity Terminal Blocks 2-1986722-3

Description
STR PLUG SPRING TYPE LH 23P, 3.81mm
Request a Quote Datasheet
Description
STR PLUG SPRING TYPE LH 23P, 3.81mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 2-1986722-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2-1986722-3
Terminal Blocks 2-1986722-3
STR PLUG SPRING TYPE LH 23P, 3.81mm

STR PLUG SPRING TYPE LH 23P, 3.81mm

Buy Now
Headers, Plugs and Sockets - A104463-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104463-ND
Headers, Plugs and Sockets A104463-ND
"23 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"23 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 23P, 3.81Mm Rohs Compliant Amp - Te Connectivity - 76AC3267 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 23P, 3.81Mm Rohs Compliant Amp - Te Connectivity
76AC3267
Str Plug Spring Type Lh 23P, 3.81Mm Rohs Compliant Amp - Te Connectivity 76AC3267
STR PLUG SPRING TYPE LH 23P, 3.81mm RoHS Compliant: Yes

STR PLUG SPRING TYPE LH 23P, 3.81mm RoHS Compliant: Yes

Supplier's Site
Terminal Block, Plug, 23Pos, 30-14Awg; Product Range Te Connectivity - 83T4211 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 23Pos, 30-14Awg; Product Range Te Connectivity
83T4211
Terminal Block, Plug, 23Pos, 30-14Awg; Product Range Te Connectivity 83T4211
TERMINAL BLOCK, PLUG, 23POS, 30-14AWG; Product Range:-; No. of Contacts:23Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 23POS, 30-14AWG; Product Range:-; No. of Contacts:23Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1986722-3 A104463-ND 76AC3267 83T4211
Product Name Terminal Blocks Headers, Plugs and Sockets Str Plug Spring Type Lh 23P, 3.81Mm Rohs Compliant Amp - Te Connectivity Terminal Block, Plug, 23Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1427-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details