TE Connectivity Headers, Plugs and Sockets 2-1986720-2

Description
"22 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"22 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104414-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104414-ND
Headers, Plugs and Sockets A104414-ND
"22 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"22 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Rh 22P, 3.81Mm Rohs Compliant Amp - Te Connectivity - 76AC3261 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 22P, 3.81Mm Rohs Compliant Amp - Te Connectivity
76AC3261
Str Plug Spring Type Rh 22P, 3.81Mm Rohs Compliant Amp - Te Connectivity 76AC3261
STR PLUG SPRING TYPE RH 22P, 3.81mm RoHS Compliant: Yes

STR PLUG SPRING TYPE RH 22P, 3.81mm RoHS Compliant: Yes

Supplier's Site
Terminal Block, Plug, 22Pos, 30-14Awg; Product Range Te Connectivity - 83T4204 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 22Pos, 30-14Awg; Product Range Te Connectivity
83T4204
Terminal Block, Plug, 22Pos, 30-14Awg; Product Range Te Connectivity 83T4204
TERMINAL BLOCK, PLUG, 22POS, 30-14AWG; Product Range:-; No. of Contacts:22Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 22POS, 30-14AWG; Product Range:-; No. of Contacts:22Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104414-ND 76AC3261 83T4204
Product Name Headers, Plugs and Sockets Str Plug Spring Type Rh 22P, 3.81Mm Rohs Compliant Amp - Te Connectivity Terminal Block, Plug, 22Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data