TE Connectivity ™ Tactile Switches 2-1977223-6

Description
Tactile Switches 6MM ACTSMT 260gf TACT SWITCH
Datasheet
Description
Tactile Switches 6MM ACTSMT 260gf TACT SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2-1977223-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
2-1977223-6
Tactile Switches 2-1977223-6
Tactile Switches 6MM ACTSMT 260gf TACT SWITCH

Tactile Switches 6MM ACTSMT 260gf TACT SWITCH

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 2-1977223-6
Product Name Tactile Switches
Max Current Rating 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2506465-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT.VBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers