TE Connectivity ™ Switches - Tactile Switches 2-1977223-1

Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
2-1977223-1
Switches - Tactile Switches 2-1977223-1
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switches - 2-1977223-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
2-1977223-1
Tactile Switches 2-1977223-1
Tactile Switches 6MM SMT 100gf TACT SWITCH

Tactile Switches 6MM SMT 100gf TACT SWITCH

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2-1977223-1 2-1977223-1
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.2 lbs (0.1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9012-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
N program - NDL - Illuminated pushbutton - NDLWS/413D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Tactile Switches - 36-5173-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details