Body Features Actuator Force : 160 G [5.64 OZ ] Actuator Material : Polyimide Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : Without Number of Actuators : Single Operating Function : NO Switch Feedback Type : Tactile
Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver
Dimensions Product Height : .6 MM [.024 INCH ] Product Length : 3 MM [.118 INCH ] Product Width : 2 MM [.078 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 12
Housing Features Low Profile : Yes Process Sealed : No
Packaging Features Packaging Method : Tape & Reel
Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Actuator Force : 160 G [5.64 OZ ]
- Actuator Material : Polyimide
- Actuator Orientation : Top
- Actuator Profile : Extended
- Case Color : Black
- Case Material : Thermoplastic
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- ESD Grounding Terminal : Without
- Ganged : Without
- Number of Actuators : Single
- Operating Function : NO
- Switch Feedback Type : Tactile
Contact Features
- Contact Base Material : Stainless Steel
- Contact Current Rating (MAMP) : 50
- Switch Contact Plating Material : Silver
Dimensions
- Product Height : .6 MM [.024 INCH ]
- Product Length : 3 MM [.118 INCH ]
- Product Width : 2 MM [.078 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 12
Housing Features
- Low Profile : Yes
- Process Sealed : No
Packaging Features
- Packaging Method : Tape & Reel
Product Type Features
- Actuator Style : Round Actuator
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : Without
- Leg Style : Gull Wing
- Switch Connection Type : Printed Circuit Board
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]