TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1971905-7

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 14 Number of Power Positions : 14 Number of Rows : 2 Number of Signal Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [78.73 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Multiple Contact Types : Without Dimensions Connector Width : 12.4 MM  [.488 INCH ] Row-to-Row Spacing : 5.2 MM  [.205 INCH ] Wire Size (MMSQ) : .204 - .517 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 414.44 - 1045.97 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Housing Material : PA 66 GF Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 14 Number of Power Positions : 14 Number of Rows : 2 Number of Signal Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [78.73 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Multiple Contact Types : Without Dimensions Connector Width : 12.4 MM  [.488 INCH ] Row-to-Row Spacing : 5.2 MM  [.205 INCH ] Wire Size (MMSQ) : .204 - .517 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 414.44 - 1045.97 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Housing Material : PA 66 GF Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1971905-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1971905-7
Rectangular Wire & Cable Connectors & Housings 2-1971905-7
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 14 Number of Power Positions : 14 Number of Rows : 2 Number of Signal Positions : 14 Contact Features Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [78.73 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Multiple Contact Types : Without Dimensions Connector Width : 12.4 MM  [.488 INCH ] Row-to-Row Spacing : 5.2 MM  [.205 INCH ] Wire Size (MMSQ) : .204 - .517 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 414.44 - 1045.97 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Housing Material : PA 66 GF Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 14
  • Number of Power Positions : 14
  • Number of Rows : 2
  • Number of Signal Positions : 14

Contact Features


  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.73 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Multiple Contact Types : Without

Dimensions


  • Connector Width : 12.4 MM  [.488 INCH ]
  • Row-to-Row Spacing : 5.2 MM  [.205 INCH ]
  • Wire Size (MMSQ) : .204 - .517
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 414.44 - 1045.97

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.3 MM  [.129 INCH ]
  • Housing Material : PA 66 GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 2-1971905-7-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2-1971905-7-ND
Rectangular Connector Housings 2-1971905-7-ND
"14 Rectangular Connectors - Housings Plug Blue 0.130"" (3.30mm)"

"14 Rectangular Connectors - Housings Plug Blue 0.130"" (3.30mm)"

Buy Now Datasheet
Plug Housing 14Pos,keying-B,new Gic3.3 Amp - Te Connectivity - 36AC1396 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing 14Pos,keying-B,new Gic3.3 Amp - Te Connectivity
36AC1396
Plug Housing 14Pos,keying-B,new Gic3.3 Amp - Te Connectivity 36AC1396
PLUG HOUSING 14POS,KEYING-B,NEW GIC3.3

PLUG HOUSING 14POS,KEYING-B,NEW GIC3.3

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1971905-7 2-1971905-7-ND 36AC1396
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Plug Housing 14Pos,keying-B,new Gic3.3 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051776-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
Rectangular Wire & Cable Connectors & Housings - 102398-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers