TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1971905-6

Description
Body Features Connector & Keying Code : B Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 Number of Signal Positions : 12 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [78.73 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 12.4 MM  [.488 INCH ] Connector Length : 25.5 MM  [1 INCH ] Row-to-Row Spacing : 5.2 MM  [.205 INCH ] Wire Size (MMSQ) : .204 - .517 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 414.44 - 1045.97 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Housing Material : PA 66 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature, Locking Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 Number of Signal Positions : 12 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [78.73 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 12.4 MM  [.488 INCH ] Connector Length : 25.5 MM  [1 INCH ] Row-to-Row Spacing : 5.2 MM  [.205 INCH ] Wire Size (MMSQ) : .204 - .517 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 414.44 - 1045.97 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Housing Material : PA 66 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature, Locking Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1971905-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1971905-6
Rectangular Wire & Cable Connectors & Housings 2-1971905-6
Body Features Connector & Keying Code : B Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 2 Number of Signal Positions : 12 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [78.73 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 12.4 MM  [.488 INCH ] Connector Length : 25.5 MM  [1 INCH ] Row-to-Row Spacing : 5.2 MM  [.205 INCH ] Wire Size (MMSQ) : .204 - .517 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 414.44 - 1045.97 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Housing Material : PA 66 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature, Locking Latch Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 12
  • Number of Power Positions : 12
  • Number of Rows : 2
  • Number of Signal Positions : 12

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.73 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 12.4 MM  [.488 INCH ]
  • Connector Length : 25.5 MM  [1 INCH ]
  • Row-to-Row Spacing : 5.2 MM  [.205 INCH ]
  • Wire Size (MMSQ) : .204 - .517
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 414.44 - 1045.97

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.3 MM  [.129 INCH ]
  • Housing Material : PA 66 GF

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latching Feature, Locking Latch
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A115843-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A115843-ND
Rectangular Connector Housings A115843-ND
"12 Rectangular Connectors - Housings Plug Blue 0.130"" (3.30mm)"

"12 Rectangular Connectors - Housings Plug Blue 0.130"" (3.30mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-2-1971905-6
Electronic Connector 340-2-1971905-6
Conn Housing PL 12 POS 3.3mm Crimp ST Cable Mount Blue Bag Product overview: 2-1971905-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1971905-6 can be used for catalog matching and distributor lookup.

Conn Housing PL 12 POS 3.3mm Crimp ST Cable Mount Blue Bag Product overview: 2-1971905-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1971905-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug Housing 12Pos,keying-B,new Gic3.3 Amp - Te Connectivity - 36AC1395 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing 12Pos,keying-B,new Gic3.3 Amp - Te Connectivity
36AC1395
Plug Housing 12Pos,keying-B,new Gic3.3 Amp - Te Connectivity 36AC1395
PLUG HOUSING 12POS,KEYING-B,NEW GIC3.3

PLUG HOUSING 12POS,KEYING-B,NEW GIC3.3

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1971905-6 A115843-ND 340-2-1971905-6 36AC1395
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Electronic Connector Plug Housing 12Pos,keying-B,new Gic3.3 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1010-009-0206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Connector Systems Amp - Te Connectivity - 15AC5259 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details