TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1971775-3

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Primary Product Color : Purple Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 23.05 MM  [.907 INCH ] Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Row-to-Row Spacing : 8.1 MM  [.319 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Primary Product Color : Purple Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 23.05 MM  [.907 INCH ] Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Row-to-Row Spacing : 8.1 MM  [.319 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1971775-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1971775-3
Rectangular Wire & Cable Connectors & Housings 2-1971775-3
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : B Primary Product Color : Purple Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 23.05 MM  [.907 INCH ] Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Row-to-Row Spacing : 8.1 MM  [.319 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : B
  • Primary Product Color : Purple

Configuration Features


  • Number of Positions : 6
  • Number of Power Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Dimensions


  • Connector Height : 23.05 MM  [.907 INCH ]
  • Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ]
  • Row-to-Row Spacing : 8.1 MM  [.319 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 6 MM  [.236 INCH ]
  • Housing Material : Glass-Filled PBT

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 2-1971775-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2-1971775-3-ND
Rectangular Connector Housings 2-1971775-3-ND
"6 Rectangular Connectors - Housings Receptacle Purple 0.236"" (6.00mm)"

"6 Rectangular Connectors - Housings Receptacle Purple 0.236"" (6.00mm)"

Buy Now Datasheet
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) - 2-1971775-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
2-1971775-3
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 2-1971775-3
PTL 2X3 CAP PANEL MT STD TEMP KEY B PUR

PTL 2X3 CAP PANEL MT STD TEMP KEY B PUR

Buy Now
Ptl 2X3 Cap Panel Mt Std Temp Key B Pur Te Connectivity - 98X3133 - Newark, An Avnet Company
Chicago, IL, United States
Ptl 2X3 Cap Panel Mt Std Temp Key B Pur Te Connectivity
98X3133
Ptl 2X3 Cap Panel Mt Std Temp Key B Pur Te Connectivity 98X3133
PTL 2X3 CAP PANEL MT STD TEMP KEY B PUR

PTL 2X3 CAP PANEL MT STD TEMP KEY B PUR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1971775-3 2-1971775-3-ND 2-1971775-3 98X3133
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) Ptl 2X3 Cap Panel Mt Std Temp Key B Pur Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-333-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 1734-0528-004-3805-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers