TE Connectivity Backplane Connector, Receptacle, 35 Position; Product Range Te Connectivity 2-1926733-5

Description
BACKPLANE CONNECTOR, RECEPTACLE, 35 POSITION; Product Range:MINIPAK HDL Series; No. of Contacts:35Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:-; Row Pitch:- RoHS Compliant: No
Datasheet
Description
BACKPLANE CONNECTOR, RECEPTACLE, 35 POSITION; Product Range:MINIPAK HDL Series; No. of Contacts:35Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:-; Row Pitch:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Receptacle, 35 Position; Product Range Te Connectivity - 22T4965 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 35 Position; Product Range Te Connectivity
22T4965
Backplane Connector, Receptacle, 35 Position; Product Range Te Connectivity 22T4965
BACKPLANE CONNECTOR, RECEPTACLE, 35 POSITION; Product Range:MINIPAK HDL Series; No. of Contacts:35Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:-; Row Pitch:- RoHS Compliant: No

BACKPLANE CONNECTOR, RECEPTACLE, 35 POSITION; Product Range:MINIPAK HDL Series; No. of Contacts:35Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:-; Row Pitch:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22T4965
Product Name Backplane Connector, Receptacle, 35 Position; Product Range Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details