TE Connectivity Connector Contacts 2-192039-7

Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 175 Contact Size : 7.9mm Contact Type : Pin Wire Contact Termination Area Plating Material : Unplated Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 175 Contact Size : 7.9mm Contact Type : Pin Wire Contact Termination Area Plating Material : Unplated Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2-192039-7 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2-192039-7
Connector Contacts 2-192039-7
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 175 Contact Size : 7.9mm Contact Type : Pin Wire Contact Termination Area Plating Material : Unplated Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 175
  • Contact Size : 7.9mm
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Unplated

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-192039-7
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Connector Contacts - 1-192007-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details