TE Connectivity Connector Contacts 2-192039-1

Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 130 Contact Size : 6.35mm Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 130 Contact Size : 6.35mm Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2-192039-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2-192039-1
Connector Contacts 2-192039-1
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 130 Contact Size : 6.35mm Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 130
  • Contact Size : 6.35mm
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Silver

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-192039-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Ring Terminals & Spade Terminals - 1-1377172-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details