TE Connectivity Electromechanical Relays & Contactors 2-1904070-2

Description
Body Features Enclosure Type : Dust Protected Product Weight : 560 G  [19.7 OZ ] Configuration Features Coil Special Features : External PWM Required Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Silver Alloy Dimensions Product Height : 49.8 MM  [1.96 INCH ] Product Length : 85.5 MM  [3.37 INCH ] Product Width : 96.4 MM  [3.795 INCH ] Electrical Characteristics Coil Power Rating Economized (Min) (MILW) : 1000 Coil Resistance (OHM) : 4 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 250 Contact Limiting Breaking Current (AMP) : 2000 Contact Limiting Making Current (AMP) : 250 Contact Switching Voltage (Max) (VDC) : 500 Contact Voltage Rating (VDC) : 450 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 560 G  [19.7 OZ ] Configuration Features Coil Special Features : External PWM Required Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Silver Alloy Dimensions Product Height : 49.8 MM  [1.96 INCH ] Product Length : 85.5 MM  [3.37 INCH ] Product Width : 96.4 MM  [3.795 INCH ] Electrical Characteristics Coil Power Rating Economized (Min) (MILW) : 1000 Coil Resistance (OHM) : 4 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 250 Contact Limiting Breaking Current (AMP) : 2000 Contact Limiting Making Current (AMP) : 250 Contact Switching Voltage (Max) (VDC) : 500 Contact Voltage Rating (VDC) : 450 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1904070-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1904070-2
Electromechanical Relays & Contactors 2-1904070-2
Body Features Enclosure Type : Dust Protected Product Weight : 560 G  [19.7 OZ ] Configuration Features Coil Special Features : External PWM Required Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Silver Alloy Dimensions Product Height : 49.8 MM  [1.96 INCH ] Product Length : 85.5 MM  [3.37 INCH ] Product Width : 96.4 MM  [3.795 INCH ] Electrical Characteristics Coil Power Rating Economized (Min) (MILW) : 1000 Coil Resistance (OHM) : 4 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 250 Contact Limiting Breaking Current (AMP) : 2000 Contact Limiting Making Current (AMP) : 250 Contact Switching Voltage (Max) (VDC) : 500 Contact Voltage Rating (VDC) : 450 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 560 G  [19.7 OZ ]

Configuration Features


  • Coil Special Features : External PWM Required
  • Contact Arrangement : 1 Form X SPST-NO-DM

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 49.8 MM  [1.96 INCH ]
  • Product Length : 85.5 MM  [3.37 INCH ]
  • Product Width : 96.4 MM  [3.795 INCH ]

Electrical Characteristics


  • Coil Power Rating Economized (Min) (MILW) : 1000
  • Coil Resistance (OHM) : 4
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 250
  • Contact Limiting Breaking Current (AMP) : 2000
  • Contact Limiting Making Current (AMP) : 250
  • Contact Switching Voltage (Max) (VDC) : 500
  • Contact Voltage Rating (VDC) : 450
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2800

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1904070-2
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415012-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - 1-1393238-7 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Power Relays - 1-1415353-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details