2-1879539-9 -- CRGV2512 1% 100K 1600V AMP - TE CONNECTIVITY
TE Connectivity
Crgv2512 1% 100K 1600V Amp - Te Connectivity
2-1879539-9
Description
CRGV2512 1% 100K 1600V
Description
CRGV2512 1% 100K 1600V
Suppliers
Crgv2512 1% 100K 1600V Amp - Te Connectivity
41AJ5556
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ5556 |
|
Product Name
|
Crgv2512 1% 100K 1600V Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Through Hole
View Details
4 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Micro Connector and Nano Connector; Military Connector
View Details