TE Connectivity Crgh1206 5% 82K 0.5W Amp - Te Connectivity 2-1879498-0

Description
CRGH1206 5% 82K 0.5W
Description
CRGH1206 5% 82K 0.5W

Suppliers

Company
Product
Description
Supplier Links
Crgh1206 5% 82K 0.5W Amp - Te Connectivity - 36AC1353 - Newark, An Avnet Company
Chicago, IL, United States
Crgh1206 5% 82K 0.5W Amp - Te Connectivity
36AC1353
Crgh1206 5% 82K 0.5W Amp - Te Connectivity 36AC1353
CRGH1206 5% 82K 0.5W

CRGH1206 5% 82K 0.5W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36AC1353
Product Name Crgh1206 5% 82K 0.5W Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SMPM Mini-Lock Connectors: High Frequency Performance up to 110 GHz -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector
View Details