TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1871946-9

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 38 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 38 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1871946-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1871946-9
Rectangular Wire & Cable Connectors & Housings 2-1871946-9
Body Features Primary Product Color : Black Configuration Features Number of Positions : 38 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.3 MM  [.129 INCH ] Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 38
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 3.3 MM  [.129 INCH ]

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 17-2-1871946-9-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2-1871946-9-ND
Rectangular Connector Housings 17-2-1871946-9-ND
"38 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"

"38 Rectangular Connectors - Housings Receptacle Black 0.138"" (3.50mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2-1871946-9 17-2-1871946-9-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104482-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
2 suppliers
Ribbon Cable Connectors - 100400-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Connectors - 103908-1 - 905052-103908-1 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Through Hole
View Details
4 suppliers